Vishay Precision Group Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K750JE12

Description
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M1K750JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M1K750JE12
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K750JE12
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.75K 5% E12 E3 Vishay - 70P2469 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.75K 5% E12 E3 Vishay
70P2469
Cw-1M 1.75K 5% E12 E3 Vishay 70P2469
CW-1M 1.75K 5% e12 E3

CW-1M 1.75K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K750JE12 70P2469
Product Name Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.75K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details