Vishay Precision Group Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K620KE70

Description
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M1K620KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M1K620KE70
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K620KE70
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.62K 10% E70 E3 Vishay - 70P2468 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.62K 10% E70 E3 Vishay
70P2468
Cw-1M 1.62K 10% E70 E3 Vishay 70P2468
CW-1M 1.62K 10% E70 e3

CW-1M 1.62K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K620KE70 70P2468
Product Name Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 1.62K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details