Vishay Precision Group Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K600KE12

Description
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M1K600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M1K600KE12
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K600KE12
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.6K 10% E12 E3 Vishay - 70P2463 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.6K 10% E12 E3 Vishay
70P2463
Cw-1M 1.6K 10% E12 E3 Vishay 70P2463
CW-1M 1.6K 10% e12 E3

CW-1M 1.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K600KE12 70P2463
Product Name Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.6K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers