Vishay Precision Group Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K600JE12

Description
Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M1K600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M1K600JE12
Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K600JE12
Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.6K 5% E12 E3 Vishay - 70P2461 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.6K 5% E12 E3 Vishay
70P2461
Cw-1M 1.6K 5% E12 E3 Vishay 70P2461
CW-1M 1.6K 5% e12 E3

CW-1M 1.6K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K600JE12 70P2461
Product Name Res Wirewound 1.6K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.6K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details