Vishay Precision Group Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K550JE70

Description
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M1K550JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M1K550JE70
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K550JE70
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.55K 5% E70 E3 Vishay - 70P2458 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.55K 5% E70 E3 Vishay
70P2458
Cw-1M 1.55K 5% E70 E3 Vishay 70P2458
CW-1M 1.55K 5% E70 e3

CW-1M 1.55K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K550JE70 70P2458
Product Name Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 1.55K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 159629P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2200 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details