Vishay Precision Group Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K500KE12

Description
Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M1K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M1K500KE12
Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K500KE12
Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.5K 10% E12 E3 Vishay - 70P2455 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.5K 10% E12 E3 Vishay
70P2455
Cw-1M 1.5K 10% E12 E3 Vishay 70P2455
CW-1M 1.5K 10% e12 E3

CW-1M 1.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K500KE12 70P2455
Product Name Res Wirewound 1.5K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details