Vishay Precision Group Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K320KE70

Description
Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M1K320KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M1K320KE70
Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M1K320KE70
Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 1.32K 10% E70 E3 Vishay - 70P2444 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.32K 10% E70 E3 Vishay
70P2444
Cw-1M 1.32K 10% E70 E3 Vishay 70P2444
CW-1M 1.32K 10% E70 e3

CW-1M 1.32K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K320KE70 70P2444
Product Name Res Wirewound 1.32K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 1.32K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details