Vishay Precision Group Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K200JE12

Description
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M1K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M1K200JE12
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M1K200JE12
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 1.2K 5% E12 E3 Vishay - 70P2429 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 1.2K 5% E12 E3 Vishay
70P2429
Cw-1M 1.2K 5% E12 E3 Vishay 70P2429
CW-1M 1.2K 5% e12 E3

CW-1M 1.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M1K200JE12 70P2429
Product Name Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 1.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details