Vishay Precision Group Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M18R00JE70

Description
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M18R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M18R00JE70
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M18R00JE70
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 18 5% E70 E3 Vishay - 70P2630 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 18 5% E70 E3 Vishay
70P2630
Cw-1M 18 5% E70 E3 Vishay 70P2630
CW-1M 18 5% E70 e3

CW-1M 18 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M18R00JE70 70P2630
Product Name Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 18 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details