Vishay Precision Group Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M180R0KE70

Description
Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M180R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M180R0KE70
Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M180R0KE70
Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 180 10% E70 E3 Vishay - 70P2636 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 180 10% E70 E3 Vishay
70P2636
Cw-1M 180 10% E70 E3 Vishay 70P2636
CW-1M 180 10% E70 e3

CW-1M 180 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M180R0KE70 70P2636
Product Name Res Wirewound 180 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 180 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details