Vishay Precision Group Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M16R00JE12

Description
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M16R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M16R00JE12
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M16R00JE12
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 16 5% E12 E3 Vishay - 70P2609 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 16 5% E12 E3 Vishay
70P2609
Cw-1M 16 5% E12 E3 Vishay 70P2609
CW-1M 16 5% e12 E3

CW-1M 16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M16R00JE12 70P2609
Product Name Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details