Vishay Precision Group Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M165R0KE70

Description
Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M165R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M165R0KE70
Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M165R0KE70
Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 165 10% E70 E3 Vishay - 70P2624 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 165 10% E70 E3 Vishay
70P2624
Cw-1M 165 10% E70 E3 Vishay 70P2624
CW-1M 165 10% E70 e3

CW-1M 165 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M165R0KE70 70P2624
Product Name Res Wirewound 165 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 165 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details