Vishay Precision Group Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M14R70JE70

Description
Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M14R70JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M14R70JE70
Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M14R70JE70
Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 14.7 5% E70 E3 Vishay - 70P2586 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 14.7 5% E70 E3 Vishay
70P2586
Cw-1M 14.7 5% E70 E3 Vishay 70P2586
CW-1M 14.7 5% E70 e3

CW-1M 14.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M14R70JE70 70P2586
Product Name Res Wirewound 14.7 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 14.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details