Vishay Precision Group Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M141R0JE12

Description
Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M141R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M141R0JE12
Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M141R0JE12
Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 141 5% E12 E3 Vishay - 70P2589 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 141 5% E12 E3 Vishay
70P2589
Cw-1M 141 5% E12 E3 Vishay 70P2589
CW-1M 141 5% e12 E3

CW-1M 141 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M141R0JE12 70P2589
Product Name Res Wirewound 141 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 141 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details