Vishay Precision Group Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M13R00KE70

Description
Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M13R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M13R00KE70
Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M13R00KE70
Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 13 10% E70 E3 Vishay - 70P2568 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 13 10% E70 E3 Vishay
70P2568
Cw-1M 13 10% E70 E3 Vishay 70P2568
CW-1M 13 10% E70 e3

CW-1M 13 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M13R00KE70 70P2568
Product Name Res Wirewound 13 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 13 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details