Vishay Precision Group Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M133R0JE70

Description
Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M133R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M133R0JE70
Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M133R0JE70
Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 133 5% E70 E3 Vishay - 70P2574 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 133 5% E70 E3 Vishay
70P2574
Cw-1M 133 5% E70 E3 Vishay 70P2574
CW-1M 133 5% E70 e3

CW-1M 133 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M133R0JE70 70P2574
Product Name Res Wirewound 133 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 133 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers