Vishay Precision Group Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M130R0JE70

Description
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M130R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M130R0JE70
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M130R0JE70
Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 130 5% E70 E3 Vishay - 70P2570 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 130 5% E70 E3 Vishay
70P2570
Cw-1M 130 5% E70 E3 Vishay 70P2570
CW-1M 130 5% E70 e3

CW-1M 130 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M130R0JE70 70P2570
Product Name Res Wirewound 130 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 130 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details