Vishay Precision Group Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M12R00KE12

Description
Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M12R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M12R00KE12
Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M12R00KE12
Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 12 10% E12 E3 Vishay - 70P2551 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 12 10% E12 E3 Vishay
70P2551
Cw-1M 12 10% E12 E3 Vishay 70P2551
CW-1M 12 10% e12 E3

CW-1M 12 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M12R00KE12 70P2551
Product Name Res Wirewound 12 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 12 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details