Vishay Precision Group Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M125R0KE12

Description
Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M125R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M125R0KE12
Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M125R0KE12
Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 125 10% E12 E3 Vishay - 70P2563 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 125 10% E12 E3 Vishay
70P2563
Cw-1M 125 10% E12 E3 Vishay 70P2563
CW-1M 125 10% e12 E3

CW-1M 125 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M125R0KE12 70P2563
Product Name Res Wirewound 125 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 125 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details