Vishay Precision Group Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M120R0JE70

Description
Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M120R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M120R0JE70
Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M120R0JE70
Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 120 5% E70 E3 Vishay - 70P2554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 120 5% E70 E3 Vishay
70P2554
Cw-1M 120 5% E70 E3 Vishay 70P2554
CW-1M 120 5% E70 e3

CW-1M 120 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M120R0JE70 70P2554
Product Name Res Wirewound 120 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 120 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details