Vishay Precision Group Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M11R00JE12

Description
Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M11R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M11R00JE12
Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M11R00JE12
Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 11 5% E12 E3 Vishay - 70P2533 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 11 5% E12 E3 Vishay
70P2533
Cw-1M 11 5% E12 E3 Vishay 70P2533
CW-1M 11 5% e12 E3

CW-1M 11 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M11R00JE12 70P2533
Product Name Res Wirewound 11 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 11 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers