Vishay Precision Group Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M118R0JE70

Description
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M118R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M118R0JE70
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M118R0JE70
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 118 5% E70 E3 Vishay - 70P2546 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 118 5% E70 E3 Vishay
70P2546
Cw-1M 118 5% E70 E3 Vishay 70P2546
CW-1M 118 5% E70 e3

CW-1M 118 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M118R0JE70 70P2546
Product Name Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 118 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details