Vishay Precision Group Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M10R00KE70

Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M10R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M10R00KE70
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M10R00KE70
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 10 10% E70 E3 Vishay - 70P2528 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 10 10% E70 E3 Vishay
70P2528
Cw-1M 10 10% E70 E3 Vishay 70P2528
CW-1M 10 10% E70 e3

CW-1M 10 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M10R00KE70 70P2528
Product Name Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 10 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers