Vishay Precision Group Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M10R00KE12

Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M10R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M10R00KE12
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M10R00KE12
Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 10 10% E12 E3 Vishay - 70P2527 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 10 10% E12 E3 Vishay
70P2527
Cw-1M 10 10% E12 E3 Vishay 70P2527
CW-1M 10 10% e12 E3

CW-1M 10 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M10R00KE12 70P2527
Product Name Res Wirewound 10 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 10 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details