Vishay Precision Group Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4400KE733

Description
Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R4400KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R4400KE733
Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4400KE733
Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 .44 10% E73 E3 Vishay - 70P3429 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .44 10% E73 E3 Vishay
70P3429
Cw-10-3 .44 10% E73 E3 Vishay 70P3429
CW-10-3 .44 10% E73 e3

CW-10-3 .44 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW010R4400KE733 70P3429
Product Name Res Wirewound 440m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10-3 .44 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details