Vishay Precision Group Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4400JE123

Description
Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R4400JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R4400JE123
Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4400JE123
Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .44 5% E12 E3 Vishay - 70P3423 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .44 5% E12 E3 Vishay
70P3423
Cw-10-3 .44 5% E12 E3 Vishay 70P3423
CW-10-3 .44 5% e12 E3

CW-10-3 .44 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW010R4400JE123 70P3423
Product Name Res Wirewound 440m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .44 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details