Vishay Precision Group 13W,.44,5%,BULK,HAZMAT CW010R4400JE12

Description
13W,.44,5%,BULK,HAZM AT
Request a Quote
Description
13W,.44,5%,BULK,HAZM AT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13W,.44,5%,BULK,HAZMAT - CW010R4400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
13W,.44,5%,BULK,HAZMAT
CW010R4400JE12
13W,.44,5%,BULK,HAZMAT CW010R4400JE12
13W,.44,5%,BULK,HAZM AT

13W,.44,5%,BULK,HAZMAT

Supplier's Site
Cw-10 .44 5% E12 E3 Vishay - 70P3422 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .44 5% E12 E3 Vishay
70P3422
Cw-10 .44 5% E12 E3 Vishay 70P3422
CW-10 .44 5% E12 e3

CW-10 .44 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW010R4400JE12 70P3422
Product Name 13W,.44,5%,BULK,HAZMAT Cw-10 .44 5% E12 E3 Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details