Vishay Intertechnology, Inc. RES .23 OHM 13W 5% WW AXIAL CW010R2300JE73

Description
RES .23ohm 13W 5% WW AXIAL
Request a Quote
Description
RES .23ohm 13W 5% WW AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .23 OHM 13W 5% WW AXIAL - CW010R2300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .23 OHM 13W 5% WW AXIAL
CW010R2300JE73
RES .23 OHM 13W 5% WW AXIAL CW010R2300JE73
RES .23ohm 13W 5% WW AXIAL

RES .23ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .23 5% E73 E3 Vishay - 70P3321 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .23 5% E73 E3 Vishay
70P3321
Cw-10 .23 5% E73 E3 Vishay 70P3321
CW-10 .23 5% E73 e3

CW-10 .23 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW010R2300JE73 70P3321
Product Name RES .23 OHM 13W 5% WW AXIAL Cw-10 .23 5% E73 E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details