Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2200JE733

Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2200JE733
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2200JE733
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 .22 5% E73 E3 Vishay - 70P3314 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .22 5% E73 E3 Vishay
70P3314
Cw-10-3 .22 5% E73 E3 Vishay 70P3314
CW-10-3 .22 5% E73 e3

CW-10-3 .22 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW010R2200JE733 70P3314
Product Name Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10-3 .22 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details