Vishay Intertechnology, Inc. RES 909 OHM 13W 5% WW AXIAL CW010909R0JE73

Description
RES 909ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 13W 5% WW AXIAL - CW010909R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 13W 5% WW AXIAL
CW010909R0JE73
RES 909 OHM 13W 5% WW AXIAL CW010909R0JE73
RES 909ohm 13W 5% WW AXIAL

RES 909ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010909R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010909R0JE73
Wirewound Resistors 3110-CW010909R0JE73
CW-10 909 5% E73 e3

CW-10 909 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010909R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010909R0JE73-ND
Through Hole Resistors CW010909R0JE73-ND
909 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

909 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 909 5% E73 E3 Vishay - 70P5694 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 909 5% E73 E3 Vishay
70P5694
Cw-10 909 5% E73 E3 Vishay 70P5694
CW-10 909 5% E73 e3

CW-10 909 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010909R0JE73 3110-CW010909R0JE73 CW010909R0JE73-ND 70P5694
Product Name RES 909 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 909 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details