Vishay Intertechnology, Inc. RES 909 OHM 13W 5% WW AXIAL CW010909R0JE123

Description
RES 909ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 13W 5% WW AXIAL - CW010909R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 13W 5% WW AXIAL
CW010909R0JE123
RES 909 OHM 13W 5% WW AXIAL CW010909R0JE123
RES 909ohm 13W 5% WW AXIAL

RES 909ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010909R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010909R0JE123-ND
Through Hole Resistors CW010909R0JE123-ND
909 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

909 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 909 5% E12 E3 Vishay - 70P5693 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 909 5% E12 E3 Vishay
70P5693
Cw-10-3 909 5% E12 E3 Vishay 70P5693
CW-10-3 909 5% e12 E3

CW-10-3 909 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010909R0JE123 CW010909R0JE123-ND 70P5693
Product Name RES 909 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 909 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details