Vishay Intertechnology, Inc. Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010900R0KE123

Description
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010900R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010900R0KE123
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010900R0KE123
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010900R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010900R0KE123-ND
Through Hole Resistors CW010900R0KE123-ND
900 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010900R0KE123 CW010900R0KE123-ND
Product Name Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers