Vishay Intertechnology, Inc. Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010900R0KE12

Description
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010900R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010900R0KE12
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010900R0KE12
Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010900R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010900R0KE12-ND
Through Hole Resistors CW010900R0KE12-ND
900 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010900R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010900R0KE12
Wirewound Resistors 3110-CW010900R0KE12
CW-10 900 10% E12 e3

CW-10 900 10% E12 e3

Supplier's Site Datasheet
Cw-10 900 10% E12 E3 Vishay - 70P5688 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 900 10% E12 E3 Vishay
70P5688
Cw-10 900 10% E12 E3 Vishay 70P5688
CW-10 900 10% e12 E3

CW-10 900 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010900R0KE12 CW010900R0KE12-ND 3110-CW010900R0KE12 70P5688
Product Name Res Wirewound 900 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 900 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers