Vishay Intertechnology, Inc. RES 900 OHM 13W 5% WW AXIAL CW010900R0JE12

Description
RES 900ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 13W 5% WW AXIAL - CW010900R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 13W 5% WW AXIAL
CW010900R0JE12
RES 900 OHM 13W 5% WW AXIAL CW010900R0JE12
RES 900ohm 13W 5% WW AXIAL

RES 900ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010900R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010900R0JE12-ND
Through Hole Resistors CW010900R0JE12-ND
900 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010900R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010900R0JE12
Wirewound Resistors 3110-CW010900R0JE12
CW-10 900 5% E12 e3

CW-10 900 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010900R0JE12 CW010900R0JE12-ND 3110-CW010900R0JE12
Product Name RES 900 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms 900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details