Vishay Intertechnology, Inc. Through Hole Resistors CW0108R500KE733

Description
8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108R500KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R500KE733-ND
Through Hole Resistors CW0108R500KE733-ND
8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.5 OHM 13W 10% WW AXIAL - CW0108R500KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.5 OHM 13W 10% WW AXIAL
CW0108R500KE733
RES 8.5 OHM 13W 10% WW AXIAL CW0108R500KE733
RES 8.5ohm 13W 10% WW AXIAL

RES 8.5ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0108R500KE733-ND CW0108R500KE733
Product Name Through Hole Resistors RES 8.5 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.5 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers