Vishay Intertechnology, Inc. Through Hole Resistors CW0108R500JE12

Description
8.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108R500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R500JE12-ND
Through Hole Resistors CW0108R500JE12-ND
8.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 8.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0108R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0108R500JE12
Res Wirewound 8.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R500JE12
Res Wirewound 8.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0108R500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108R500JE12
Wirewound Resistors 3110-CW0108R500JE12
CW-10 8.5 5% E12 e3

CW-10 8.5 5% E12 e3

Supplier's Site Datasheet
Cw-10 8.5 5% E12 E3 Vishay - 70P5591 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8.5 5% E12 E3 Vishay
70P5591
Cw-10 8.5 5% E12 E3 Vishay 70P5591
CW-10 8.5 5% e12 E3

CW-10 8.5 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0108R500JE12-ND CW0108R500JE12 3110-CW0108R500JE12 70P5591
Product Name Through Hole Resistors Res Wirewound 8.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 8.5 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 8.5 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details