Vishay Intertechnology, Inc. Through Hole Resistors CW0108R200JE123

Description
8.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108R200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R200JE123-ND
Through Hole Resistors CW0108R200JE123-ND
8.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.2 OHM 5% SILICONE WW - CW0108R200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 5% SILICONE WW
CW0108R200JE123
RES 8.2 OHM 5% SILICONE WW CW0108R200JE123
RES 8.2ohm 5% SILICONE WW

RES 8.2ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 8.2 5% E12 E3 Vishay - 70P5584 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8.2 5% E12 E3 Vishay
70P5584
Cw-10-3 8.2 5% E12 E3 Vishay 70P5584
CW-10-3 8.2 5% e12 E3

CW-10-3 8.2 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108R200JE123-ND CW0108R200JE123 70P5584
Product Name Through Hole Resistors RES 8.2 OHM 5% SILICONE WW Cw-10-3 8.2 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details