Vishay Intertechnology, Inc. Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R200JE12

Description
Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0108R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0108R200JE12
Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R200JE12
Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-CW0108R200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0108R200JE12-ND
Through Hole Resistors 541-CW0108R200JE12-ND
8.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0108R200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108R200JE12
Wirewound Resistors 3110-CW0108R200JE12
CW-10 8.2 5% E12 e3

CW-10 8.2 5% E12 e3

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1053745-CW0108R200JE12
Resistors - Through Hole Resistors 1053745-CW0108R200JE12
Win Source Part Number: 1053745-CW0108R200JE 12 Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 13W Composition: Wirewound Number of Terminations: 2 Resistance: 8.2 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.375" Dia x 1.781" L (9.52mm x 45.24mm) Alternative Parts (Cross-Reference): 20J7R5E; 40J7R5; TUW10J8R2E; SQPW78R2J; SQPW108R2J; CW0057R500JS73; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1053745-CW0108R200JE12
Category: Resistors>Through Hole Resistors
Series: CW
Features: Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 13W
Composition: Wirewound
Number of Terminations: 2
Resistance: 8.2 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
Dimension: 0.375" Dia x 1.781" L (9.52mm x 45.24mm)
Alternative Parts (Cross-Reference): 20J7R5E; 40J7R5; TUW10J8R2E; SQPW78R2J; SQPW108R2J; CW0057R500JS73;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
8.2 OHM 13W Resistor - 53-CW0108R200JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2 OHM 13W Resistor
53-CW0108R200JE12
8.2 OHM 13W Resistor 53-CW0108R200JE12
RES 8.2 OHM 13W 5% AXIAL Product overview: CW0108R200JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0108R200JE12 can be used for catalog matching and distributor lookup.

RES 8.2 OHM 13W 5% AXIAL Product overview: CW0108R200JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0108R200JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cw-10 8.2 5% E12 E3 Vishay - 70P5583 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8.2 5% E12 E3 Vishay
70P5583
Cw-10 8.2 5% E12 E3 Vishay 70P5583
CW-10 8.2 5% e12 E3

CW-10 8.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW0108R200JE12 541-CW0108R200JE12-ND 3110-CW0108R200JE12 1053745-CW0108R200JE12 53-CW0108R200JE12 70P5583
Product Name Res Wirewound 8.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Resistors - Through Hole Resistors 8.2 OHM 13W Resistor Cw-10 8.2 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074181 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details