8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 8ohm 13W 10% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0108R000KE123-ND | CW0108R000KE123 | 70P5580 |
| Product Name | Through Hole Resistors | RES 8 OHM 13W 10% WW AXIAL | Cw-10-3 8 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 8 ohms | 8 ohms |