Vishay Intertechnology, Inc. Through Hole Resistors CW0108R000KE12

Description
8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108R000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R000KE12-ND
Through Hole Resistors CW0108R000KE12-ND
8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0108R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0108R000KE12
Res Wirewound 8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R000KE12
Res Wirewound 8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0108R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108R000KE12
Wirewound Resistors 3110-CW0108R000KE12
CW-10 8 10% E12 e3

CW-10 8 10% E12 e3

Supplier's Site Datasheet
Cw-10 8 10% E12 E3 Vishay - 70P5579 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8 10% E12 E3 Vishay
70P5579
Cw-10 8 10% E12 E3 Vishay 70P5579
CW-10 8 10% e12 E3

CW-10 8 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0108R000KE12-ND CW0108R000KE12 3110-CW0108R000KE12 70P5579
Product Name Through Hole Resistors Res Wirewound 8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 8 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details