Vishay Intertechnology, Inc. Through Hole Resistors CW0108R000JE73

Description
8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108R000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R000JE73-ND
Through Hole Resistors CW0108R000JE73-ND
8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8 OHM 13W 5% WW AXIAL - CW0108R000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 13W 5% WW AXIAL
CW0108R000JE73
RES 8 OHM 13W 5% WW AXIAL CW0108R000JE73
RES 8ohm 13W 5% WW AXIAL

RES 8ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0108R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108R000JE73
Wirewound Resistors 3110-CW0108R000JE73
CW-10 8 5% E73 e3

CW-10 8 5% E73 e3

Supplier's Site Datasheet
Cw-10 8 5% E73 E3 Vishay - 70P5577 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8 5% E73 E3 Vishay
70P5577
Cw-10 8 5% E73 E3 Vishay 70P5577
CW-10 8 5% E73 e3

CW-10 8 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0108R000JE73-ND CW0108R000JE73 3110-CW0108R000JE73 70P5577
Product Name Through Hole Resistors RES 8 OHM 13W 5% WW AXIAL Wirewound Resistors Cw-10 8 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details