Vishay Intertechnology, Inc. Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R000JE123

Description
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0108R000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0108R000JE123
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R000JE123
Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0108R000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R000JE123-ND
Through Hole Resistors CW0108R000JE123-ND
8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 8 5% E12 E3 Vishay - 70P5576 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8 5% E12 E3 Vishay
70P5576
Cw-10-3 8 5% E12 E3 Vishay 70P5576
CW-10-3 8 5% e12 E3

CW-10-3 8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108R000JE123 CW0108R000JE123-ND 70P5576
Product Name Res Wirewound 8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 8 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details