Vishay Intertechnology, Inc. Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0108K500KE73

Description
Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0108K500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0108K500KE73
Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0108K500KE73
Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0108K500KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K500KE73-ND
Through Hole Resistors CW0108K500KE73-ND
8.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0108K500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108K500KE73
Wirewound Resistors 3110-CW0108K500KE73
CW-10 8.5K 10% E73 e3

CW-10 8.5K 10% E73 e3

Supplier's Site Datasheet
Cw-10 8.5K 10% E73 E3 Vishay - 70P5573 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8.5K 10% E73 E3 Vishay
70P5573
Cw-10 8.5K 10% E73 E3 Vishay 70P5573
CW-10 8.5K 10% E73 e3

CW-10 8.5K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0108K500KE73 CW0108K500KE73-ND 3110-CW0108K500KE73 70P5573
Product Name Res Wirewound 8.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 8.5K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details