Vishay Intertechnology, Inc. RES 8.5K OHM 13W 5% WW AXIAL CW0108K500JE733

Description
RES 8.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.5K OHM 13W 5% WW AXIAL - CW0108K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.5K OHM 13W 5% WW AXIAL
CW0108K500JE733
RES 8.5K OHM 13W 5% WW AXIAL CW0108K500JE733
RES 8.5Kohm 13W 5% WW AXIAL

RES 8.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0108K500JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K500JE733-ND
Through Hole Resistors CW0108K500JE733-ND
8.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 8.5K 5% E73 E3 Vishay - 70P5570 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8.5K 5% E73 E3 Vishay
70P5570
Cw-10-3 8.5K 5% E73 E3 Vishay 70P5570
CW-10-3 8.5K 5% E73 e3

CW-10-3 8.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108K500JE733 CW0108K500JE733-ND 70P5570
Product Name RES 8.5K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 8.5K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details