8.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 8.5Kohm 5% SILICONE WW
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0108K500JE123-ND | CW0108K500JE123 | 70P5568 |
| Product Name | Through Hole Resistors | RES 8.5K OHM 5% SILICONE WW | Cw-10-3 8.5K 5% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % |