Vishay Intertechnology, Inc. RES 8.2K OHM 13W 10% WW AXIAL CW0108K200KE733

Description
RES 8.2Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 13W 10% WW AXIAL - CW0108K200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 13W 10% WW AXIAL
CW0108K200KE733
RES 8.2K OHM 13W 10% WW AXIAL CW0108K200KE733
RES 8.2Kohm 13W 10% WW AXIAL

RES 8.2Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0108K200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K200KE733-ND
Through Hole Resistors CW0108K200KE733-ND
8.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 8.2K 10% E73 E3 Vishay - 70P5566 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8.2K 10% E73 E3 Vishay
70P5566
Cw-10-3 8.2K 10% E73 E3 Vishay 70P5566
CW-10-3 8.2K 10% E73 e3

CW-10-3 8.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108K200KE733 CW0108K200KE733-ND 70P5566
Product Name RES 8.2K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 8.2K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details