Vishay Intertechnology, Inc. Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0108K200KE123

Description
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0108K200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0108K200KE123
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0108K200KE123
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0108K200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K200KE123-ND
Through Hole Resistors CW0108K200KE123-ND
8.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 8.2K 10% E12 E3 Vishay - 70P5564 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8.2K 10% E12 E3 Vishay
70P5564
Cw-10-3 8.2K 10% E12 E3 Vishay 70P5564
CW-10-3 8.2K 10% e12 E3

CW-10-3 8.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108K200KE123 CW0108K200KE123-ND 70P5564
Product Name Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 8.2K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661759 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers