Vishay Intertechnology, Inc. Wirewound Resistors CW0108K200KE12

Description
CW-10 8.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 8.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0108K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108K200KE12
Wirewound Resistors 3110-CW0108K200KE12
CW-10 8.2K 10% E12 e3

CW-10 8.2K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0108K200KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K200KE12-ND
Through Hole Resistors CW0108K200KE12-ND
8.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0108K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0108K200KE12
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0108K200KE12
Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 8.2K 10% E12 E3 Vishay - 70P5563 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 8.2K 10% E12 E3 Vishay
70P5563
Cw-10 8.2K 10% E12 E3 Vishay 70P5563
CW-10 8.2K 10% e12 E3

CW-10 8.2K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0108K200KE12 CW0108K200KE12-ND CW0108K200KE12 70P5563
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 8.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 8.2K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 8200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details