Vishay Intertechnology, Inc. Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0108K200JR69

Description
Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0108K200JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0108K200JR69
Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0108K200JR69
Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0108K200JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K200JR69-ND
Through Hole Resistors CW0108K200JR69-ND
8.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0108K200JR69 CW0108K200JR69-ND
Product Name Res Wirewound 8.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers