Vishay Intertechnology, Inc. RES 8.2K OHM 5% SILICONE WW CW0108K200JE123

Description
RES 8.2Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 8.2Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 5% SILICONE WW - CW0108K200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 5% SILICONE WW
CW0108K200JE123
RES 8.2K OHM 5% SILICONE WW CW0108K200JE123
RES 8.2Kohm 5% SILICONE WW

RES 8.2Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0108K200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K200JE123-ND
Through Hole Resistors CW0108K200JE123-ND
8.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0108K200JE123 CW0108K200JE123-ND
Product Name RES 8.2K OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details